TE Connectivity ER1724RJL
- 收藏
- 对比
ER1724RJL
2460-ER1724RJL
电阻器
--
大陆
立即发货

24 Ω, Wire Wound, Power Resistor Resistor, 5 %, 53.5 x 8 mm, 2 Termination, Loose Piece - Tray, Resistance Class Up to 1kΩ, 14 W, CGS ER
1最小包装量--
ER1724RJL详情
TE Connectivity ER1724RJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623749-8
TE Internal Description
ER17 24R 5% LOOSE
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
53.5 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
5
ER1724RJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。