TE Connectivity ER1733RJT
- 收藏
- 对比
ER1733RJT
2460-ER1733RJT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 53.5 x 8 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 33 Ω, 14 W, CGS ER
1最小包装量--
ER1733RJT详情
TE Connectivity ER1733RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1623749-7
TE Internal Description
ER17 33R 5% AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
53.5 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER1733RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。