TE Connectivity ER2881-000
- 收藏
- 对比
ER2881-000
2460-ER2881-000
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Backshells & Clamps, Crimp Flange, Shielded, Wire & Cable, -40 – 194 °F [-40 – 90 °C], Rail D-Sub Backshells
1最小包装量--
ER2881-000详情
TE Connectivity ER2881-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2308349-4
TE Internal Description
CRIMP FLANGE 4 SMALL
Alias #
AMP-1-2308349-4
D-Shaped Connector Accessoriesu2009
Crimp Flange
Shieldedu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Operating Temperature Rangeu2009
-40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009]
ER2881-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。