TE Connectivity ER34232001
- 收藏
- 对比
ER34232001
2460-ER34232001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .236 in [6 mm] Expanded Inside, .079 in [2 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM DWHF
1最小包装量--
ER34232001详情
TE Connectivity ER34232001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
DWHF-6/2-0-STK
TE Internal #
ER34232001
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
ER34232001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。