TE Connectivity ER34374001
- 收藏
- 对比
ER34374001
2460-ER34374001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .236 in [6 mm], Irradiated Modified Polyolefin, 19 mm [.748 in] Inner Diameter, RAYCHEM DWHF
1最小包装量--
ER34374001详情
TE Connectivity ER34374001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
DWHF-19/6-0-SP
TE Internal #
ER34374001
ER34374001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。