TE Connectivity ER5815KJT
- 收藏
- 对比
ER5815KJT
2460-ER5815KJT
电阻器
--
大陆
立即发货

15K Ω, Wire Wound, Power Resistor Resistor, 5 %, 22.2 x 8 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, 7 W, 0 – 60 ppm/°C, CGS ER
1最小包装量--
ER5815KJT详情
TE Connectivity ER5815KJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623750-6
TE Internal Description
ER58 15K 5% AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
22.2 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER5815KJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。