TE Connectivity ER581K0JT
- 收藏
- 对比
ER581K0JT
2460-ER581K0JT
电阻器
--
大陆
立即发货

1K Ω, Wire Wound, Power Resistor Resistor, 5 %, 22.2 x 8 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, 7 W, 0 – 60 ppm/°C, CGS ER
--最小包装量--
ER581K0JT详情
TE Connectivity ER581K0JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623750-9
TE Internal Description
ER58 1K0 5% AMMO
Alias #
ER581K0JTJIT
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
22.2 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER581K0JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。