TE Connectivity ER581R8JT
- 收藏
- 对比
ER581R8JT
2460-ER581R8JT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 22.2 x 8 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 1.8 Ω, 7 W, CGS ER
1最小包装量--
ER581R8JT详情
TE Connectivity ER581R8JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1623750-8
TE Internal Description
ER58 1R8 5% AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
22.2 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER581R8JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。