TE Connectivity ER5824RJT
- 收藏
- 对比
ER5824RJT
2460-ER5824RJT
电阻器
--
大陆
立即发货

24 Ω, Wire Wound, Power Resistor Resistor, 5 %, 22.2 x 8 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 7 W, 0 – 60 ppm/°C, CGS ER
1最小包装量--
ER5824RJT详情
TE Connectivity ER5824RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1623750-6
TE Internal Description
ER58 24R 5% AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
22.2 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER5824RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。