TE Connectivity ER58470RJT
- 收藏
- 对比
ER58470RJT
2460-ER58470RJT
电阻器
--
大陆
立即发货

470 Ω, Wire Wound, Power Resistor Resistor, 5 %, 22.2 x 8 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 7 W, 0 – 60 ppm/°C, CGS ER
1最小包装量--
ER58470RJT详情
TE Connectivity ER58470RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
22.2 x 8
Resistor Typeu2009
功率电阻器
Alias #
ER58470RJTJIT
TE Internal Description
ER58 470R 5% AMMO
TE Internal #
2-1623750-4
ER58470RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。