TE Connectivity ER6937-011
- 收藏
- 对比
ER6937-011
2460-ER6937-011
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, Worldwide, Separable Connector, ≤ 12 kV / ≤ 24 kV / ≤ 17.5 kV, Mechanical, No Armoring, 630A Bushing Type, RAYCHEM ELBC
1最小包装量--
ER6937-011详情
TE Connectivity ER6937-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ER6937-011
TE Internal Description
ELBC-5853
Dead Break Connection Product Availabilityu2009
Worldwide
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 12, ≤ 17.5, ≤ 24
Dead Break Connection Connector Typeu2009
Mechanical
ER6937-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。