TE Connectivity ER74100RJT
- 收藏
- 对比
ER74100RJT
2460-ER74100RJT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 13.5 x 6 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 100 Ω, 3 W, CGS ER
1最小包装量--
ER74100RJT详情
TE Connectivity ER74100RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623746-1
TE Internal Description
ER74 100R 5% AMMO PK
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13.5 x 6
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER74100RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。