TE Connectivity ER741R2JT
- 收藏
- 对比
ER741R2JT
2460-ER741R2JT
电阻器
--
大陆
立即发货

1.2 Ω, Wire Wound, Power Resistor Resistor, 5 %, 13.5 x 6 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 3 W, 0 – 60 ppm/°C, CGS ER
1最小包装量--
ER741R2JT详情
TE Connectivity ER741R2JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1623746-4
TE Internal Description
ER74 1R2 5% AMMO PK
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13.5 x 6
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ER741R2JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。