TE Connectivity ER7439RJT
- 收藏
- 对比
ER7439RJT
2460-ER7439RJT
电阻器
--
大陆
立即发货

39 Ω, Wire Wound, Power Resistor Resistor, 5 %, 13.5 x 6 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 3 W, 0 – 60 ppm/°C, CGS ER
1最小包装量--
ER7439RJT详情
TE Connectivity ER7439RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
13.5 x 6
Resistor Typeu2009
功率电阻器
TE Internal Description
ER74 39R 5% AMMO PK
TE Internal #
3-1623746-0
ER7439RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。