TE Connectivity ER745R0JT
- 收藏
- 对比
ER745R0JT
2460-ER745R0JT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 13.5 x 6 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 5 Ω, 3 W, CGS ER
1最小包装量--
ER745R0JT详情
TE Connectivity ER745R0JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
13.5 x 6
Resistor Typeu2009
功率电阻器
TE Internal Description
ER74 5R0 5% AMMO PK
TE Internal #
4-1623746-4
ER745R0JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。