TE Connectivity ER74R05KT
- 收藏
- 对比
ER74R05KT
2460-ER74R05KT
电阻器
--
大陆
立即发货

.05 Ω, Wire Wound, Power Resistor Resistor, 10 %, 13.5 x 6 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 3 W, ±200 ppm/°C, CGS ER
1最小包装量--
ER74R05KT详情
TE Connectivity ER74R05KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1623746-9
TE Internal Description
ER74 R05 10% AMMO PK
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13.5 x 6
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
10
ER74R05KT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。