TE Connectivity ER74R50JT
- 收藏
- 对比
ER74R50JT
2460-ER74R50JT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 13.5 x 6 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, .5 Ω, 3 W, CGS ER
1最小包装量--
ER74R50JT详情
TE Connectivity ER74R50JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
TE Internal #
9-1623746-0
TE Internal Description
ER74 R50 5% AMMO PK
Alias #
ER74R50JTJIT
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13.5 x 6
ER74R50JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。