TE Connectivity ES1000-NO.2-B9-X-40MM
- 收藏
- 对比
ES1000-NO.2-B9-X-40MM
2460-ES1000-NO.2-B9-X-40MM
热缩管
--
大陆
立即发货

Clear, 4:1, Dual Wall Tubing, Shrinks To .065 in [1.65 mm], Irradiated Modified Polyolefin, 7.44 mm [7.44 in] Inner Diameter, RAYCHEM ES-1000
1最小包装量--
ES1000-NO.2-B9-X-40MM详情
TE Connectivity ES1000-NO.2-B9-X-40MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E20530-000
TE Internal Description
ES1000-NO.2-B9-X-40MM
Alias #
1200424-6
Primary Product Coloru2009
Clear
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
7.44u2009mmu2009[u20097.44u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.65u2009mmu2009[u2009.065u2009inu2009]
Shrink Ratiou2009
4:1
ES1000-NO.2-B9-X-40MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。