TE Connectivity ES10932001
- 收藏
- 对比
ES10932001
2460-ES10932001
热缩管
--
大陆
立即发货

White, 4:1, Single Wall Tubing, Shrinks To .84 in [21.34 mm], Irradiated Modified Polyolefin, 76.2 mm [3 in] Inner Diameter, RAYCHEM RP-4800
1最小包装量--
ES10932001详情
TE Connectivity ES10932001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ES10932001
TE Internal Description
RP-4800-NO.7-9-STK
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
21.34u2009mmu2009[u2009.84u2009inu2009]
Shrink Ratiou2009
4:1
ES10932001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。