TE Connectivity ES-2003-T111
- 收藏
- 对比
ES-2003-T111
2460-ES-2003-T111
开关
--
大陆
立即发货

Push Button Switches, Three Pole - Three Throw Configuration (Pole-Throw), Emergency Stop, 1 Actuator, Flush Actuator Profile, KISSLING Series ES
1最小包装量--
ES-2003-T111详情
TE Connectivity ES-2003-T111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1155494
TE Internal Description
Emergency Stop Switch ES-2003-T111
Configuration (Pole-Throw)u2009
Three Pole - Three Throw
Push Button Switch Product Typeu2009
Emergency Stop
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
ES-2003-T111拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。