TE Connectivity ES-2010-T312-018G
- 收藏
- 对比
ES-2010-T312-018G
2460-ES-2010-T312-018G
开关
--
大陆
立即发货

Push Button Switches, Emergency Stop, 1 Actuator, Flush Actuator Profile, Threaded, Process Sealed, Snap Action, Maintained, 8 A, KISSLING Series ES
1最小包装量--
ES-2010-T312-018G详情
TE Connectivity ES-2010-T312-018G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Emergency Stop
TE Internal Description
Emergency Switch ES-2010-T312-018G
TE Internal #
K1160310
ES-2010-T312-018G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。