TE Connectivity ES-2011-T311-018A
- 收藏
- 对比
ES-2011-T311-018A
2460-ES-2011-T311-018A
开关
--
大陆
立即发货

Push Button Switches, Emergency Stop, 1 Actuator, Flush Actuator Profile, Threaded, Process Sealed, Snap Action, Maintained, 8 A, KISSLING Series ES
--最小包装量--
ES-2011-T311-018A详情
TE Connectivity ES-2011-T311-018A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Emergency Stop
TE Internal Description
Emergency Stop Switch ES-2011-T311-018A
TE Internal #
K1156315
ES-2011-T311-018A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。