TE Connectivity ES3WS56RJT52
- 收藏
- 对比
ES3WS56RJT52
2460-ES3WS56RJT52
电阻器
--
大陆
立即发货

56 Ω, Wire Wound, Power Resistor Resistor, 5 %, 13 x 5.5 mm, 2 Termination, Taped & Reeled, Resistance Class Up to 1kΩ, 3 W, ±300 ppm/°C, CGS ES
--最小包装量--
ES3WS56RJT52详情
TE Connectivity ES3WS56RJT52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Taped & Reeled
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
13 x 5.5
Resistor Typeu2009
功率电阻器
TE Internal Description
ES 3WATT SM 56R 5%(52MM TAPING)
TE Internal #
1879103-1
ES3WS56RJT52拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。