TE Connectivity ESC15KV70803SNV
- 收藏
- 对比
ESC15KV70803SNV
2460-ESC15KV70803SNV
圆形连接器
--
大陆
立即发货

Circular MIL Spec Contacts ESC15 PLUG LESS CONTACTS
1最小包装量--
ESC15KV70803SNV详情
TE Connectivity ESC15KV70803SNV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
ESC15KV70803SNV
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
5.65
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
达到SVHC
unknown
ESC15KV70803SNV拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。