TE Connectivity ESC16KV71831SNV
- 收藏
- 对比
ESC16KV71831SNV
2460-ESC16KV71831SNV
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Contacts ESC16 PLUG LESS CONTACTS
1最小包装量--
ESC16KV71831SNV详情
TE Connectivity ESC16KV71831SNV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ESC16KV71831SNV
Part Life Cycle Code
活跃
Ihs Manufacturer
ESTERLINE TECHNOLOGIES CORP
Risk Rank
5.55
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
ESC16KV71831SNV拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。