TE Connectivity ESC53-21
- 收藏
- 对比
ESC53-21
2460-ESC53-21
无类别的
--
大陆
立即发货

Bush For Circular Connector Elastomeric Compound Red Oxide
1最小包装量--
ESC53-21详情
TE Connectivity ESC53-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
ESC53-21拓展信息







哦! 它是空的。