TE Connectivity ESC75-D22
- 收藏
- 对比
ESC75-D22
2460-ESC75-D22
无类别的
--
大陆
立即发货

Anti-Decoupling Adapter for RFI/EMI Circular Connectors 22 Shell Size Stainless Steel Straight
1最小包装量--
ESC75-D22详情
TE Connectivity ESC75-D22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 80
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
ESC75-D22拓展信息







哦! 它是空的。