TE Connectivity ESC75-E14A
- 收藏
- 对比
ESC75-E14A
2460-ESC75-E14A
无类别的
--
大陆
立即发货

Anti-Decoupling Adapter for RFI/EMI Circular Connectors 14 Shell Size Aluminum Straight
1最小包装量--
ESC75-E14A详情
TE Connectivity ESC75-E14A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-20 - 80
Nominal current
16
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
9.1
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
5
ESC75-E14A拓展信息







哦! 它是空的。