TE Connectivity EXPM1-20BA-S00006
- 收藏
- 对比
EXPM1-20BA-S00006
2460-EXPM1-20BA-S00006
压力传感器、变送器
--
大陆
立即发货

XPM10-S120-20BA-/L1.8M
1最小包装量--
EXPM1-20BA-S00006详情
TE Connectivity EXPM1-20BA-S00006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
100 mV
Pressure Transducer Supply Voltageu2009(V)
10
Pressure Typeu2009
Sealed
Pressure Rangeu2009
0 – 20 bar
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
TE Internal Description
XPM10-S120-20BA-/L1.8M
TE Internal #
EXPM1-20BA-S00006
EXPM1-20BA-S00006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。