TE Connectivity EXPM1-35BS-C20002
- 收藏
- 对比
EXPM1-35BS-C20002
2460-EXPM1-35BS-C20002
压力传感器、变送器
--
大陆
立即发货

XPM10-35BS-/L10M
1最小包装量--
EXPM1-35BS-C20002详情
TE Connectivity EXPM1-35BS-C20002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Matte Tin
TE Internal #
EXPM1-35BS-C20002
TE Internal Description
XPM10-35BS-/L10M
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 35 bar
Pressure Typeu2009
Sealed
Pressure Transducer Supply Voltageu2009(V)
10
Output/Spanu2009
100 mV
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
性别
Header
螺距
1.2500 mm
房屋颜色
Natural
产品长度
19.25 mm
EXPM1-35BS-C20002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。