TE Connectivity EXPM4-40BG-S00001
- 收藏
- 对比
EXPM4-40BG-S00001
2460-EXPM4-40BG-S00001
压力传感器、变送器
--
大陆
立即发货

XPM4-S116-40BG
1最小包装量--
EXPM4-40BG-S00001详情
TE Connectivity EXPM4-40BG-S00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10214286-00
TE Internal Description
XPM4-S116-40BG
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 40 bar
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
10
Output/Spanu2009
100 mV
EXPM4-40BG-S00001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。