TE Connectivity EXPM5-10BS-S00004
- 收藏
- 对比
EXPM5-10BS-S00004
2460-EXPM5-10BS-S00004
压力传感器、变送器
--
大陆
立即发货

XPM5-S133-10BS
1最小包装量--
EXPM5-10BS-S00004详情
TE Connectivity EXPM5-10BS-S00004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10200712-00
TE Internal Description
XPM5-S133-10BS
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 10 bar
Pressure Typeu2009
Sealed
Pressure Transducer Supply Voltageu2009(V)
10
Output/Spanu2009
10 mV/V
EXPM5-10BS-S00004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。