TE Connectivity EXPM5-200BS-S20003
- 收藏
- 对比
EXPM5-200BS-S20003
2460-EXPM5-200BS-S20003
压力传感器、变送器
--
大陆
立即发货

XPM5-S135-200BS
1最小包装量--
EXPM5-200BS-S20003详情
TE Connectivity EXPM5-200BS-S20003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10220966-00
TE Internal Description
XPM5-S135-200BS
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
Pressure Rangeu2009
0 – 200 bar
Pressure Typeu2009
Sealed
Output/Spanu2009
10 mV/V
Pressure Transducer Supply Voltageu2009(V)
10
EXPM5-200BS-S20003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。