TE Connectivity EXPM6-1KBA-S20001
- 收藏
- 对比
EXPM6-1KBA-S20001
2460-EXPM6-1KBA-S20001
压力传感器、变送器
--
大陆
立即发货

XPM6-S102-1KBA
1最小包装量--
EXPM6-1KBA-S20001详情
TE Connectivity EXPM6-1KBA-S20001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
100 mV
Pressure Transducer Supply Voltageu2009(V)
10
Pressure Typeu2009
Absolute
Pressure Rangeu2009
0 – 1000 bar
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
TE Internal Description
XPM6-S102-1KBA
TE Internal #
EXPM6-1KBA-S20001
EXPM6-1KBA-S20001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。