TE Connectivity EXPM6-500BG-C20004
- 收藏
- 对比
EXPM6-500BG-C20004
2460-EXPM6-500BG-C20004
压力传感器、变送器
--
大陆
立即发货

XPM6-A1-500BG-/L5M
1最小包装量--
EXPM6-500BG-C20004详情
TE Connectivity EXPM6-500BG-C20004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
100 mV
Pressure Transducer Supply Voltageu2009(V)
10 – 30
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 500 bar
Pressure Transducer Sensor Typeu2009
Miniature Pressure Transducers
TE Internal Description
XPM6-A1-500BG-/L5M
TE Internal #
EXPM6-500BG-C20004
家人
NECTOR S Power System
EXPM6-500BG-C20004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。