TE Connectivity F02422-000
- 收藏
- 对比
F02422-000
2460-F02422-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Yellow Pack
1最小包装量--
F02422-000详情
TE Connectivity F02422-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Printer Type
THERMAL TRANSFER
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
6-1201135-4 HX-SCE-1K-2.4-50-4
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Pack
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
1.9(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
YELLOW
产品长度(mm)
50(mm)
F02422-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。