TE Connectivity F10693-000
- 收藏
- 对比
F10693-000
2460-F10693-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 0 Serration, Length 20.85 mm [.82 in], Bag/Box, Discrete Wire, Fully Insulated, Non-Insulation Support, -55 – 175 °C [-67 – 347 °F]
1最小包装量--
F10693-000详情
TE Connectivity F10693-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Government Qualified Spliceu2009
无
Overall Product Lengthu2009
20.85u2009mmu2009[u2009.82u2009inu2009]
Number of Serrationsu2009
0
Serratedu2009
无
Sealableu2009
有
Alias #
9-1199550-9
TE Internal Description
D-438-0105
TE Internal #
F10693-000
F10693-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。