TE Connectivity F11994-005
- 收藏
- 对比
F11994-005
2460-F11994-005
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, Wire, 1 Core, Cross-Section 1000 – 1200 mm², Plastic, Termination Length 480 mm, RAYCHEM IXSU
1最小包装量--
F11994-005详情
TE Connectivity F11994-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
6.35/11(12)
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
German
Power Cable Termination Product Availabilityu2009
EMEA
Alias #
IXSU-F3161
TE Internal Description
IXSU-F3161
TE Internal #
F11994-005
F11994-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。