TE Connectivity F12535-013
- 收藏
- 对比
F12535-013
2460-F12535-013
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, SEE / Russia / CIS, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 120 – 240 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
F12535-013详情
TE Connectivity F12535-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F12535-013
TE Internal Description
POLJ-12/1X120-240
Alias #
POLJ-12/1X120-240
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Czech
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Inline
F12535-013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。