TE Connectivity F15113-000
- 收藏
- 对比
F15113-000
2460-F15113-000
热缩管
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
1最小包装量--
F15113-000详情
TE Connectivity F15113-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Unit Weight
0.023210 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
TMS-SCE-2X-1K-3/32-2.0-9
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Wire & Cable Management
产品类别
热缩管和套管
电缆直径
1.9(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
热缩管和套管
标记颜色
WHITE
产品长度(mm)
50(mm)
F15113-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。