TE Connectivity F34208-000
- 收藏
- 对比
F34208-000
2460-F34208-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / AMERICAS / EMEA, Resin, ≤ 1 kV, Branch, LV Resin Branch Joint, Cross-Section 95 – 240 mm², GURO MM-7
1最小包装量--
F34208-000详情
TE Connectivity F34208-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Product Typeu2009
LV Resin Branch Joint
Joint & Splice Application Typeu2009
Branch
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
Resin
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
2-1201830-8
TE Internal Description
MM-7-43BD490
TE Internal #
F34208-000
F34208-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。