TE Connectivity F3X-J720JJBDDBB00
- 收藏
- 对比
F3X-J720JJBDDBB00
2460-F3X-J720JJBDDBB00
无类别的
--
大陆
立即发货

F3X-J720JJBDDBB00: FDH3000 864 Xcon Die
1最小包装量--
F3X-J720JJBDDBB00详情
TE Connectivity F3X-J720JJBDDBB00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
F3X-J720JJBDDBB00拓展信息







哦! 它是空的。