TE Connectivity F41915-000
- 收藏
- 对比
F41915-000
2460-F41915-000
无类别的
--
大陆
立即发货

F41915-000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
F41915-000详情
TE Connectivity F41915-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
10.3
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
52
Min. permitted bending radius, moving application/free movement
103
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Voltage, Rating
500 V
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
颜色
Grey
无卤素
无卤素
F41915-000拓展信息







哦! 它是空的。