TE Connectivity F55931-000
- 收藏
- 对比
F55931-000
2460-F55931-000
打印机,标签打印机
--
大陆
立即发货

Portable Thermal Transfer Printers, Ribbons
--最小包装量--
F55931-000详情
TE Connectivity F55931-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Vinyl
Package
Bulk
Base Product Number
221050
厂商
Molex
Product Status
活跃
Unit Weight
10.320032 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
4-1200842-3 1966-RIBBON
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
For Use With
热转印打印机
系列
*
包装
Bulk
类型
Roll
颜色
Black
子类别
Printers
产品类别
Printers
产品
Ribbons
产品类别
Printers
F55931-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。