TE Connectivity F65633-064
- 收藏
- 对比
F65633-064
2460-F65633-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Sheath Lead / Sheath Aluminium, 3 Core, Cross-Section 25 – 50 mm², Paper (PILC), RAYCHEM GUST
1最小包装量--
F65633-064详情
TE Connectivity F65633-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F65633-064
TE Internal Description
GUST-12/25-50/450-L12
Alias #
GUST-12/25-50/450-L12
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Sheath Aluminium, Sheath Lead
F65633-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。