TE Connectivity F67862-068
- 收藏
- 对比
F67862-068
2460-F67862-068
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Russia / CIS / SEE, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 25 – 70 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
F67862-068详情
TE Connectivity F67862-068重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F67862-068
TE Internal Description
POLJ-24/1X25-70
Alias #
POLJ-24/1X25-70
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Macedonian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
F67862-068拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。