TE Connectivity F75818-000
- 收藏
- 对比
F75818-000
2460-F75818-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin Spool
--最小包装量--
F75818-000详情
TE Connectivity F75818-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
3.17
Inside Diameter Before Shrinking
6.35
Product Thickness
0.64
类型
TUBING
颜色
Black
家人
热缩管
收缩率
2:1
F75818-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。