TE Connectivity F77770-064
- 收藏
- 对比
F77770-064
2460-F77770-064
无类别的
--
大陆
立即发货

F77770-064 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
F77770-064详情
TE Connectivity F77770-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
133
Min. permitted bending radius, stationary application/permanent installation
67
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
13.3
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
F77770-064拓展信息







哦! 它是空的。