TE Connectivity F90026N002
- 收藏
- 对比
F90026N002
2460-F90026N002
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, AMERICAS / China / ASIA, Shear Bolt, ≤ 42 kV, Aluminum-Copper, Solid / Sector / Stranded, SIMEL BSM
1最小包装量--
F90026N002详情
TE Connectivity F90026N002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 42
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
BSMU-95/240-34 L440
TE Internal Description
BSMU-95/240-34-L440
TE Internal #
F90026N002
F90026N002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。