TE Connectivity F94206-000
- 收藏
- 对比
F94206-000
2460-F94206-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 1 kV / ≤ 35 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, UTILUX CKR
1最小包装量--
F94206-000详情
TE Connectivity F94206-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F94206-000
TE Internal Description
CKR50-16/1
Alias #
4-1200887-0
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
16, 50
F94206-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。